The 7201MD9V3BE is a DPDT toggle switch in the 7000 Series, designed for telecommunications, instrumentation, and medical equipment applications. It features a D9 actuator with a .280-inch high keyway, a V3 V-bracket termination, and epoxy-sealed terminals compatible with bottom-wash cleaning. The switch has a contact rating of 5 A at 120 V AC or 28 V DC, and 2 A at 250 V AC, with a dielectric strength of 1000 Vrms min. and an operating temperature range of -30°C to 85°C. The housing is glass-filled nylon 6/6, UL 94V-0 rated, and the actuator is brass with chrome plating. Electrical life is 40,000 make-and-break cycles, and contact resistance is below 10 mΩ. The terminal seal uses epoxy, and the part is RoHS compliant. The switch configuration is ON-ON with 10 PCB holes.
Toggle Switch,STRAIGHT,DPDT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 17M6398 |
| Product Name | Toggle Switch,straight,dpdt,on-On,pc Tail Terminal,toggle Bat,pcb Hole Count C&k Components |