C&K Components Toggle Switches 7201MD9AQE

Description
Toggle Switch DPDT Through Hole, Right Angle
Request a Quote Datasheet
Description
Toggle Switch DPDT Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1056-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1056-ND
Toggle Switches CKN1056-ND
Toggle Switch DPDT Through Hole, Right Angle

Toggle Switch DPDT Through Hole, Right Angle

Buy Now Datasheet
Switches - Toggle Switches - 1351150-7201MD9AQE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1351150-7201MD9AQE
Switches - Toggle Switches 1351150-7201MD9AQE
Win Source Part Number: 1351150-7201MD9AQE Category: Switches - Toggle Switches Series: 7000 Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Tray Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 120 V Voltage Rating - DC: 28 V Standard Package: 80 Circuit: DPDT Switch Function: On-On Actuator Type: Standard Round Actuator Length: 6.86mm Electrical Life: 100,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Base Product Number: 7201MD

Win Source Part Number: 1351150-7201MD9AQE
Category: Switches - Toggle Switches
Series: 7000
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Tray
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Standard Package: 80
Circuit: DPDT
Switch Function: On-On
Actuator Type: Standard Round
Actuator Length: 6.86mm
Electrical Life: 100,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9065
Mfr: C&K
Base Product Number: 7201MD

Buy Now Datasheet
Toggle Switch, Dpdt, 5A, 120Vac, Tht; Switch Operation C&k Components - 82AC4191 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 5A, 120Vac, Tht; Switch Operation C&k Components
82AC4191
Toggle Switch, Dpdt, 5A, 120Vac, Tht; Switch Operation C&k Components 82AC4191
TOGGLE SWITCH, DPDT, 5A, 120VAC, THT; Switch Operation:On-None-On ; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:5A; Switch Mounting:Through Hole; Contact Voltage AC RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 5A, 120VAC, THT; Switch Operation:On-None-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:5A; Switch Mounting:Through Hole; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Toggle Switches
7201MD9AQE
Toggle Switches 7201MD9AQE
Toggle Switches Switch Toggle Dpdt R/A Pcb 5A

Toggle Switches Switch Toggle Dpdt R/A Pcb 5A

Buy Now Datasheet
Switches - Toggle Switches 7201MD9AQE
SWITCH TOGGLE DPDT 5A 120V

SWITCH TOGGLE DPDT 5A 120V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1056-ND 1351150-7201MD9AQE 82AC4191 7201MD9AQE 7201MD9AQE
Product Name Toggle Switches Switches - Toggle Switches Toggle Switch, Dpdt, 5A, 120Vac, Tht; Switch Operation C&k Components Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw DPDT Double Pole, Double Throw; DPDT Double Pole, Double Throw Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two 3-Way Toggle Switches - 71133 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Switches - 2267087-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
2 suppliers
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Switch,Manual 277V Max - 600-TAX10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details