Win Source Part Number: 1375960-7201L41H3AV2
Category: Switches - Toggle Switches
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: C&K
Series: 7000
Package: Tray
Product Status: Active
Features: Black Actuator
Base Product Number: 7201L4
Mounting Type: Panel Mount, Right Angle, Vertical
HTSUS: 8536.50.9065
REACH Status: REACH Affected
ECCN: EAR99
Current Rating (Amps): 5A (AC/DC)
Circuit: DPDT
Switch Function: On-On
Voltage Rating - AC: 120 V
Voltage Rating - DC: 28 V
Actuator Type: Flat Anti-Rotation
Termination Style: PC Pin
Panel Cutout Dimensions: Circular - 6.35mm Dia
Electrical Life: 100,000 Cycles
Illumination: Non-Illuminated
Actuator Material: Brass, Chrome Plated
Actuator Length: 13.49mm
Bushing Thread: 1/4-40
SWITCH TOGGLE DPDT 5A 120V
| Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 1375960-7201L41H3AV2QE2 | 7201L41H3AV2QE2 | 7201L41H3AV2QE2 |
| Product Name | Switches - Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Pole & Throw Specifications | DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |
| Toggle Actuator | Flat Anti-Rotation | ||
| Momentary Contact Switch Function | On-On | ON - NONE - ON | |
| Terminal Type | PC Pin | Screw Terminals |