SWITCH TOGGLE DPDT 5A 120V
Toggle Switches Miniature Toggle Switch
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 7201L40HZ3QE | 7201L40HZ3QE |
| Product Name | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Toggle Actuator | Lever for Cap | |
| Momentary Contact Switch Function | On-On | ON - NONE - ON |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |
| Terminal Type | Quick Connect - 0.062\" (1.5mm) | Screw Terminals |