SWITCH TOGGLE DPDT 5A 120V
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 7201L1D9V3QE | 7201L1D9V3QE |
| Product Name | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Toggle Actuator | Standard Round | |
| Momentary Contact Switch Function | On-On | ON - NONE - ON |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw |
| Terminal Type | PC Pin | Screw Terminals |