Toggle Switch DPDT Panel Mount
Toggle Switches ON-ON DPDT SOLDER
TOGGLE SWITCH, DPDT, 5A, 250V; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:250V RoHS Compliant: Yes
TOGGLE SWITCH, DPDT, 5A, 250VAC, PANEL; Switch Operation:On-None-On
C&K 7000 Series, 5 A @ 120 VAC⁄28 VDC, 2 A @ 250 VAC Contact Rating, Miniature Toggle Switches
Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30°C to 85°C. Toggles: Brass, chrome plate. Bushings: Brass, nickel plated. End Contact: Coin silver, silver plated. Center Contact and Terminals: Brass, silver plated. Case: Red diallyl phthalate. Included Hardware: 2 nuts, locking ring, and lockwasher.
Epoxy sealed terminals prevent contamination during soldering.
SWITCH TOGGLE DPDT 5A 120V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1128-ND | 7201K2ZQE | 02M0604 | 36AH9477 | 70128539 | 7201K2ZQE |
| Product Name | Toggle Switches | Toggle Switches | Toggle Switch, Dpdt, 5A, 250V; Switch Operation C&k Components | Toggle Switch, Dpdt, 5A, 250Vac, Panel; Switch Operation C&k Components | Switch, Toggle, Locking, DPDT, On-None-On, Panel Mount, 5A @ 120VAC or 28VDC | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Locking Lever | Locking Lever | ||||
| Switch Function | Maintained | |||||
| Maintained Contact Switch Function | ON/OFF | Three Position (No Center OFF) | ||||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |