C&K Components Toggle Switches 7201K2AQEG

Description
Toggle Switch DPDT Panel Mount, Right Angle
Request a Quote Datasheet
Description
Toggle Switch DPDT Panel Mount, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 108-7201K2AQEG-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
108-7201K2AQEG-ND
Toggle Switches 108-7201K2AQEG-ND
Toggle Switch DPDT Panel Mount, Right Angle

Toggle Switch DPDT Panel Mount, Right Angle

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
7201K2AQEG
Switches - Toggle Switches 7201K2AQEG
DPDT ON-NONE-ON, PCB

DPDT ON-NONE-ON, PCB

Supplier's Site
Toggle Switch, Dpdt, 5A, 120Vac, Panel; Switch Operation C&k Components - 83AH9384 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 5A, 120Vac, Panel; Switch Operation C&k Components
83AH9384
Toggle Switch, Dpdt, 5A, 120Vac, Panel; Switch Operation C&k Components 83AH9384
TOGGLE SWITCH, DPDT, 5A, 120VAC, PANEL; Switch Operation:On-None-On ; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage DC Nom:28VRoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 5A, 120VAC, PANEL; Switch Operation:On-None-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage DC Nom:28VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 108-7201K2AQEG-ND 7201K2AQEG 83AH9384
Product Name Toggle Switches Switches - Toggle Switches Toggle Switch, Dpdt, 5A, 120Vac, Panel; Switch Operation C&k Components
Switch Type Toggle Toggle Toggle
Toggle Actuator Locking Lever Locking Lever
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2099375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers