SWITCH ROCKER DPDT 5A 120V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 36AH9367 | 7201J90Z3QE2 |
| Product Name | Rocker C&k Components | Switches - Rocker Switches |
| Rocker Actuator | Rocker | Paddle; Paddle |
| Momentary Contact Switch Function | On-On | |
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | |
| Terminal Type | Quick Connect - 0.062\" (1.5mm) | |
| Standards / Compliances | UL Listed |