Rocker Switch DPDT 5A (AC/DC) 120V Through Hole
| DigiKey | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 7201J8V2GE2-ND |
| Product Name | Rocker Switches |
| Switch Function | Maintained |
| Maintained Contact Switch Function | ON/OFF |
| Pole & Throw Specifications | Double Pole, Double Throw |
| Terminal Type | Straight PC Pins |