C&K Components Rocker Switches 7201J61ZQE22

Description
Rocker Switch DPDT 5A (AC/DC) 120V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch DPDT 5A (AC/DC) 120V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN2035-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN2035-ND
Rocker Switches CKN2035-ND
Rocker Switch DPDT 5A (AC/DC) 120V Panel Mount, Snap-In

Rocker Switch DPDT 5A (AC/DC) 120V Panel Mount, Snap-In

Buy Now Datasheet
Switch, SM. LEV. HNDL. W/BEZEL, DPDT, ON-NONE-ON, 5A@120VAC OR 28VDC; 2A@250VAC - 70128188 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, SM. LEV. HNDL. W/BEZEL, DPDT, ON-NONE-ON, 5A@120VAC OR 28VDC; 2A@250VAC
70128188
Switch, SM. LEV. HNDL. W/BEZEL, DPDT, ON-NONE-ON, 5A@120VAC OR 28VDC; 2A@250VAC 70128188
Miniature Rocker & Lever Handle Switches, Lever with Frame, Liver Handle Actuator Type, Solder Lug Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30° to 85°C. Rocker and Lever Handles: Black nylon. Bushings: Brass, nickel-plated. End Contact: Coin silver, silver-plated. Center Contact and Terminals: Brass, silver-plated. Mounting Bracket: Stainless-steel. Case: Red diallyl phthalate. Panel Cutout: 0.500 × 0.600". Mounting nuts & screws are brass material, standoff is nylon standard.

Miniature Rocker & Lever Handle Switches, Lever with Frame, Liver Handle Actuator Type, Solder Lug
Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30° to 85°C. Rocker and Lever Handles: Black nylon. Bushings: Brass, nickel-plated. End Contact: Coin silver, silver-plated. Center Contact and Terminals: Brass, silver-plated. Mounting Bracket: Stainless-steel. Case: Red diallyl phthalate. Panel Cutout: 0.500 × 0.600".
Mounting nuts & screws are brass material, standoff is nylon standard.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Rocker Switches Rocker Switches
Product Number CKN2035-ND 70128188
Product Name Rocker Switches Switch, SM. LEV. HNDL. W/BEZEL, DPDT, ON-NONE-ON, 5A@120VAC OR 28VDC; 2A@250VAC
Rocker Actuator Paddle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw
Terminal Type Solder Terminals Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Rocker - K2 - OTTO Controls
OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Combination Single Pole Decorative Switch & 20A Tamper Resistant Decorative Outlet - 72212 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details