Rocker Switch DPDT 0.4VA (AC/DC) 20V Panel Mount, Snap-In
SWITCH ROCKER DPDT 0.4VA 20V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 108-7201J52ZBE22-ND | 36AH9241 | 7201J52ZBE22 |
| Product Name | Rocker Switches | Rocker C&k Components | Switches - Rocker Switches |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | |
| Standards / Compliances | UL Listed | UL Listed |