Rocker Switch DPDT 5A (AC/DC) 120V Panel Mount, Snap-In
SWITCH ROCKER DPDT 5A 120V
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 108-7201J37ZQE32-ND | 7201J37ZQE32 | 36AH9145 |
| Product Name | Rocker Switches | Switches - Rocker Switches | Rocker C&k Components |
| Switch Function | Maintained | ||
| Maintained Contact Switch Function | ON/OFF | ||
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | |
| Standards / Compliances | UL Listed | UL Listed |