C&K Components Switches - Rocker Switches 7201J2CGE2

Description
SWITCH ROCKER DPDT 5A 120V
Description
SWITCH ROCKER DPDT 5A 120V

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Rocker Switches
7201J2CGE2
Switches - Rocker Switches 7201J2CGE2
SWITCH ROCKER DPDT 5A 120V

SWITCH ROCKER DPDT 5A 120V

Supplier's Site
Rocker C&k Components - 36AH9006 - Newark, An Avnet Company
Chicago, IL, United States
Rocker C&k Components
36AH9006
Rocker C&k Components 36AH9006
ROCKER

ROCKER

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches
Product Number 7201J2CGE2 36AH9006
Product Name Switches - Rocker Switches Rocker C&k Components
Rocker Actuator Paddle; Paddle Rocker
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
Terminal Type PC Pin
Standards / Compliances UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Rocker - K1 - OTTO Controls
OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Combination Single Pole & 3 Way Decorative Switches - 72113 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details