The 7201J1ABE2 is a DPDT rocker switch with right-angle, PC through-hole terminations, designed for PCB mounting. It features a black nylon actuator and housing, a glass-filled nylon 6/6 or diallyl phthalate case rated UL 94V-0, and epoxy terminal sealing compatible with bottom-wash PCB cleaning. The switch has a contact rating of 2 AMPS at 250 V AC or 2 AMPS at 120 V AC for Q contact material, with an insulation resistance of at least 10^9 Ω and dielectric strength of 1000 Vrms min. at sea level. Operating temperature ranges from -30°C to 85°C, and electrical life is 40,000 make-and-break cycles at full load. Contact resistance is below 10 mΩ initial. The case dimensions adhere to the 7000 Series standard, with a horizontal actuation profile and eight PCB mount holes.
Rocker Switch,RIGHT ANGLE,DPDT,ON-ON,PC TAIL Terminal,ROCKER,PCB Hole Count:8
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 40M5761 |
| Product Name | Rocker Switch,right Angle,dpdt,on-On,pc Tail Terminal,rocker,pcb Hole Count C&k Components |