Rocker Switch DPDT 5A (AC/DC) 120V Through Hole, Right Angle
SWITCH ROCKER DPDT 5A 120V
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 108-7201J1A3QE2-ND | 7201J1A3QE2 |
| Product Name | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Maintained | |
| Maintained Contact Switch Function | ON/OFF | |
| Pole & Throw Specifications | Double Pole, Double Throw | Double Pole, Double Throw; DPDT |
| Terminal Type | Straight PC Pins | PC Pin |
| Standards / Compliances | UL Listed | UL Listed |