Toggle Switch SPDT Panel Mount
Toggle Switches Switch Toggle Spdt Seal Sldr Lug
SWITCH TOGGLE SPDT 5A 120V
TOGGLE SW, SPDT, 5A, 120VAC, SOLDER LUG; Switch Operation:None-On-(O
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1475-ND | 7109SYZQE | 7109SYZQE | 82AC4615 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Sw, Spdt, 5A, 120Vac, Solder Lug; Switch Operation C&k Components |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | ||
| Switch Function | Momentary | Momentary | ||
| Momentary Contact Switch Function | Momentary ON | On-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |