The 7108 is a single-pole, double-throw toggle switch with an on-none-momentary function, featuring a flatted, anti-rotation actuator (P3), a .420" high S-style bushing, solder lug terminations (Z), and gold-over-silver contacts (E). The case is made of glass-filled nylon 6/6, rated for operation from -30°C to 85°C, with a dielectric strength of 1000 Vrms min. and contact resistance below 10 mΩ typical. The switch is epoxy sealed, compatible with bottom-wash cleaning, and RoHS compliant. Its dimensions are consistent with the 7000 Series, including a 1/4-40 UNS-2A keyway and a 0.280" high flat bushing option.
Toggle Switch,STRAIGHT,SPDT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 40M5717 |
| Product Name | Toggle Switch,straight,spdt,on-(On),solder Terminal,paddle C&k Components |