7108MYV3BE -- TOGGLE C&K COMPONENTS
C&K Components
Toggle C&k Components
7108MYV3BE
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AH8283 |
|
Product Name
|
Toggle C&k Components |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
2 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details