SWITCH ROCKER SPDT 5A 120V
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 7108J61ZQE22 |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Paddle; Paddle |
| Switch Function | Momentary |
| Momentary Contact Switch Function | On-Mom |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT |
| Terminal Type | Solder Terminals; Solder Lug |