SWITCH ROCKER SPDT 5A 120V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 36AH8025 | 7108J2V3QE1 |
| Product Name | Rocker C&k Components | Switches - Rocker Switches |
| Rocker Actuator | Rocker | Paddle; Paddle |
| Switch Function | Momentary | |
| Momentary Contact Switch Function | On-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | PC Pin |