Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 5A 120V
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 7107P3DV6ME-ND | 7107P3DV6ME | 7107P3DV6ME |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Toggle Actuator | Flat Anti-Rotation | Flat Anti-Rotation | |
| Switch Function | Momentary | Momentary | |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |