Rocker Switch SPDT 5A (AC/DC) 120V Through Hole
SWITCH ROCKER SPDT 5A 120V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 7107J8V3QE2-ND | 7107J8V3QE2 |
| Product Name | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Momentary | Momentary |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |
| Terminal Type | Straight PC Pins | PC Pin |
| Standards / Compliances | UL Listed | UL Listed |