SWITCH ROCKER SPDT 5A 120V
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 7107J21ZQE32 | 36AH7419 |
| Product Name | Switches - Rocker Switches | Rocker C&k Components |
| Rocker Actuator | Paddle; Paddle | Rocker |
| Switch Function | Momentary | |
| Maintained Contact Switch Function | ON/OFF | |
| Momentary Contact Switch Function | On-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT |