SWITCH ROCKER SPDT 5A 120V
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Rocker Switches |
| Product Number | 7107J10CQE2 |
| Product Name | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) |
| Switch Function | Momentary |
| Maintained Contact Switch Function | ON/OFF |
| Momentary Contact Switch Function | On-Off-Mom |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT |