C&K Components Toggle Switches 7105TZ3QE

Description
Toggle Switches Miniature Toggle Switch
Datasheet
Description
Toggle Switches Miniature Toggle Switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Toggle Switches
7105TZ3QE
Toggle Switches 7105TZ3QE
Toggle Switches Miniature Toggle Switch

Toggle Switches Miniature Toggle Switch

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
7105TZ3QE
Switches - Toggle Switches 7105TZ3QE
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches
Product Number 7105TZ3QE 7105TZ3QE
Product Name Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle
Terminal Type Screw Terminals Quick Connect - 0.062\" (1.5mm)
Operating Temperature -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Current Rating 5 amps 5 amps
Toggle Actuator Standard Round
Unlock Full Specs
to access all available technical data

Similar Products

Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Process Sealed Subminiature Toggle - A12AV1 - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switches - 1-2493903-8 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
Toggle Guards - TG - OTTO Controls
OTTO Controls
Specs
Switch Type Toggle
View Details