C&K Components Toggle Switches 7105TCWZQE

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1467-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1467-ND
Toggle Switches CKN1467-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Toggle Switch, Spdt, 5A, 120Vac, Panel; Switch Operation C&k Components - 36AH7278 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 5A, 120Vac, Panel; Switch Operation C&k Components
36AH7278
Toggle Switch, Spdt, 5A, 120Vac, Panel; Switch Operation C&k Components 36AH7278
TOGGLE SWITCH, SPDT, 5A, 120VAC, PANEL; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Panel Mount; Contact Current Max:5A RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 5A, 120VAC, PANEL; Switch Operation:(On)-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Panel Mount; Contact Current Max:5A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
7105TCWZQE
Toggle Switches 7105TCWZQE
Toggle Switches TOGGLE SWITCH (On)-Off-(On)SPDT

Toggle Switches TOGGLE SWITCH (On)-Off-(On)SPDT

Buy Now Datasheet
Switches - Toggle Switches 7105TCWZQE
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1467-ND 36AH7278 7105TCWZQE 7105TCWZQE
Product Name Toggle Switches Toggle Switch, Spdt, 5A, 120Vac, Panel; Switch Operation C&k Components Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Toggle Switch, Residential Grade - 1002 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Toggle Switches - 394425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Double Pole, Double Throw
View Details
NEMA 2 Pole Manual Starting Switch - 600-TAX109 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details