C&K Components Switches - Toggle Switches 7105SPD9ABE

Description
Win Source Part Number: 1095498-7105SPD9ABE Category: Switches>Toggle Switches Series: 7000 Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 80 Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Anti-Rotation Actuator Length: 12.45mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): E101MD1ABE; T101MH9ABE; ET01MD1CBE; A101SYCB04; TT11DGPC104; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: 2266-7105SPD9ABE,-71 05SPD9ABE Base Product Number: 7105
Request a Quote Datasheet
Description
Win Source Part Number: 1095498-7105SPD9ABE Category: Switches>Toggle Switches Series: 7000 Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 80 Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Anti-Rotation Actuator Length: 12.45mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): E101MD1ABE; T101MH9ABE; ET01MD1CBE; A101SYCB04; TT11DGPC104; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: 2266-7105SPD9ABE,-71 05SPD9ABE Base Product Number: 7105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1095498-7105SPD9ABE - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1095498-7105SPD9ABE
Switches - Toggle Switches 1095498-7105SPD9ABE
Win Source Part Number: 1095498-7105SPD9ABE Category: Switches>Toggle Switches Series: 7000 Termination Style: PC Pin Features: Epoxy Sealed Terminals Package: Bulk Actuator Material: Brass, Chrome Plated Voltage Rating - AC: 20 V Voltage Rating - DC: 20 V Standard Package: 80 Circuit: SPDT Switch Function: Mom-Off-Mom Actuator Type: Anti-Rotation Actuator Length: 12.45mm Electrical Life: 40,000 Cycles Illumination: Non-Illuminated Bushing Thread: Unthreaded Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): E101MD1ABE; T101MH9ABE; ET01MD1CBE; A101SYCB04; TT11DGPC104; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.4VA (AC/DC) REACH Status: REACH Affected HTSUS: 8536.50.9065 Mfr: C&K Other Names: 2266-7105SPD9ABE,-71 05SPD9ABE Base Product Number: 7105

Win Source Part Number: 1095498-7105SPD9ABE
Category: Switches>Toggle Switches
Series: 7000
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Bulk
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 80
Circuit: SPDT
Switch Function: Mom-Off-Mom
Actuator Type: Anti-Rotation
Actuator Length: 12.45mm
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -30°C ~ 85°C
Alternative Parts (Cross-Reference): E101MD1ABE; T101MH9ABE; ET01MD1CBE; A101SYCB04; TT11DGPC104;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9065
Mfr: C&K
Other Names: 2266-7105SPD9ABE,-7105SPD9ABE
Base Product Number: 7105

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
7105SPD9ABE
Toggle Switches 7105SPD9ABE
Toggle Switches Toggle

Toggle Switches Toggle

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
7105SPD9ABE
Switches - Toggle Switches 7105SPD9ABE
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 1095498-7105SPD9ABE 7105SPD9ABE 7105SPD9ABE
Product Name Switches - Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Terminal Type Screw Terminals PC Pin
Standards / Compliances RoHS
Operating Temperature -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Toggle Switch & Pilot Light - 71310 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details