Toggle Switch SPDT Panel Mount
Toggle Switches Mom OFF Mom SPDT 5A 250VAC 28VDC
SWITCH TOGGLE SPDT 5A 120V
TOGGLE SWITCH, SPDT, 5A, 120VAC, PANEL; Switch Operation:(On)-Off-(
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN9704-ND | 7105P4YZQE | 7105P4YZQE | 36AH7087 |
| Product Name | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switch, Spdt, 5A, 120Vac, Panel; Switch Operation C&k Components |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Flat Anti-Rotation | Flat Anti-Rotation | ||
| Switch Function | Momentary | Momentary | ||
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |