C&K Components Toggle Switches 7105MHCGE

Description
Toggle Switches Mom OFF Mom SPDT 5A 250VAC 28VDC
Datasheet
Description
Toggle Switches Mom OFF Mom SPDT 5A 250VAC 28VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Toggle Switches
7105MHCGE
Toggle Switches 7105MHCGE
Toggle Switches Mom OFF Mom SPDT 5A 250VAC 28VDC

Toggle Switches Mom OFF Mom SPDT 5A 250VAC 28VDC

Buy Now Datasheet
Switches - Toggle Switches - 7105MHCGE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
7105MHCGE
Switches - Toggle Switches 7105MHCGE
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches
Product Number 7105MHCGE 7105MHCGE
Product Name Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle
Terminal Type Screw Terminals PC Pin
Standards / Compliances RoHS
Operating Temperature -22 to 185 F (-30 to 85 C) -22 to 185 F (-30 to 85 C)
Toggle Actuator Standard Round
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Sealing Boot - C740191 - OTTO Controls
Specs
Switch Type Toggle
Features Weather resistant or waterproof
View Details
Toggle Switch - 55241806 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
20 Amp Single Pole Self-Grounding Toggle Switch, Commercial Grade - 1011S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details