SWITCH TOGGLE SPDT 0.4VA 20V
Toggle Switches 2A 250VAC (ON)OFF(ON) V-BRKT
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Toggle Switches | Toggle Switches |
| Product Number | 108-7105MD9AV2GE-ND | 7105MD9AV2GE |
| Product Name | Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | |
| Switch Function | Momentary | |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | |
| Pole & Throw Specifications | Single Pole, Double Throw |