Toggle Switch SPDT Through Hole, Right Angle, Vertical
Win Source Part Number: 1340629-7105MD9AV2BE
Category: Switches - Toggle Switches
Series: 7000
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Package: Tray
Actuator Material: Brass, Chrome Plated
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 40
Circuit: SPDT
Switch Function: Mom-Off-Mom
Actuator Type: Standard Round
Actuator Length: 6.86mm
Electrical Life: 40,000 Cycles
Illumination: Non-Illuminated
Bushing Thread: Unthreaded
Mounting Type: Through Hole, Right Angle, Vertical
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9065
Mfr: C&K
Base Product Number: 7105MD
Toggle Switches Switch Toggle Spdt Vert R/A Pcb
SWITCH TOGGLE SPDT 0.4VA 20V
TOGGLE SWITCH, SPDT, 20VAC/20VDC; Switch Operation:(On)-Off-(
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | CKN1464-ND | 1340629-7105MD9AV2BE | 7105MD9AV2BE | 7105MD9AV2BE | 36AH6828 |
| Product Name | Toggle Switches | Switches - Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switch, Spdt, 20Vac/20Vdc; Switch Operation C&k Components |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Toggle Actuator | Standard Toggle Handle | Standard Round | |||
| Switch Function | Momentary | Momentary | |||
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |