Rocker Switch SPDT 5A (AC/DC) 120V Panel Mount, Snap-In
ROCKER SWITCH, SPDT, 5A, 120VAC, PANEL; Switch Operation:(On)-Off-(
SWITCH ROCKER SPDT 5A 120V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | CKN2023-ND | 36AH6616 | 7105J61ZQE22 |
| Product Name | Rocker Switches | Rocker Switch, Spdt, 5A, 120Vac, Panel; Switch Operation C&k Components | Switches - Rocker Switches |
| Rocker Actuator | Paddle | Rocker | Paddle; Paddle |
| Switch Function | Momentary | Momentary | |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug |