C&K Components Rocker Switches 7105J51ZQE22

Description
Rocker Switch SPDT 5A (AC/DC) 120V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPDT 5A (AC/DC) 120V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN2022-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN2022-ND
Rocker Switches CKN2022-ND
Rocker Switch SPDT 5A (AC/DC) 120V Panel Mount, Snap-In

Rocker Switch SPDT 5A (AC/DC) 120V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switch, Spdt, 5A, 120V, Black; Illumination C&k Components - 82AC4180 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 5A, 120V, Black; Illumination C&k Components
82AC4180
Rocker Switch, Spdt, 5A, 120V, Black; Illumination C&k Components 82AC4180
ROCKER SWITCH, SPDT, 5A, 120V, BLACK; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:(On)-Off-( On); Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:5A; Contact Voltage AC Nom:120V; RoHS Compliant: Yes

ROCKER SWITCH, SPDT, 5A, 120V, BLACK; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:(On)-Off-(On); Actuator / Cap Colour:Black; Switch Mounting:Panel; Contact Current Max:5A; Contact Voltage AC Nom:120V; RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, SMALL Rocker W/BEZEL, SPDT, MOM.-OFF-MOM., 5A@120VAC OR 28VDC; 2A@250VAC - 70128156 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, SMALL Rocker W/BEZEL, SPDT, MOM.-OFF-MOM., 5A@120VAC OR 28VDC; 2A@250VAC
70128156
Switch, SMALL Rocker W/BEZEL, SPDT, MOM.-OFF-MOM., 5A@120VAC OR 28VDC; 2A@250VAC 70128156
-30 to +85 °C Operating Temperature, Miniature Rocker & Lever Handle Switches Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30° to 85°C. Rocker and Lever Hand

-30 to +85 °C Operating Temperature, Miniature Rocker & Lever Handle Switches
Contact Rating: 5 A @ 120 VAC or 28 VDC; 2 A @ 250 VAC. Operating Temperature: –30° to 85°C. Rocker and Lever Hand

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number CKN2022-ND 82AC4180 70128156
Product Name Rocker Switches Rocker Switch, Spdt, 5A, 120V, Black; Illumination C&k Components Switch, SMALL Rocker W/BEZEL, SPDT, MOM.-OFF-MOM., 5A@120VAC OR 28VDC; 2A@250VAC
Switch Function Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw
Terminal Type Solder Terminals Solder Terminals
Standards / Compliances UL Listed RoHS UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

A8L Miniature Rocker Switch - A8L-21-15N6 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #187
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Sealed Snap In Rocker - K4 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details