Rocker Switch SPDT 0.4VA (AC/DC) 20V Panel Mount, Snap-In
SWITCH ROCKER SPDT 0.4VA 20V
ROCKER SWITCH, SPDT, 0.4VA, 20V, BLACK; Illumination:Non Illuminated; Contact Configuration:SPDT; Switch Operation:(On)-Off-(
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | CKN11061-ND | 7105J51ZBE22 | 82AC4179 |
| Product Name | Rocker Switches | Switches - Rocker Switches | Rocker Switch, Spdt, 0.4Va, 20V, Black; Illumination C&k Components |
| Switch Function | Momentary | Momentary | |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | |
| Standards / Compliances | UL Listed | UL Listed | RoHS |