SWITCH ROCKER SPDT 0.4VA 20V
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 36AH6501 | 7105J3V3BE2 |
| Product Name | Rocker C&k Components | Switches - Rocker Switches |
| Rocker Actuator | Rocker | Concave (Standard V) |
| Switch Function | Momentary | |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF); Mom-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | PC Pin |