C&K Components Rocker Switches 7105J37ZBE22

Description
Rocker Switch SPDT 0.4VA (AC/DC) 20V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPDT 0.4VA (AC/DC) 20V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN11509-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN11509-ND
Rocker Switches CKN11509-ND
Rocker Switch SPDT 0.4VA (AC/DC) 20V Panel Mount, Snap-In

Rocker Switch SPDT 0.4VA (AC/DC) 20V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switch, Spdt, 0.4Va, 20V; Switch Operation C&k Components - 40M5432 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spdt, 0.4Va, 20V; Switch Operation C&k Components
40M5432
Rocker Switch, Spdt, 0.4Va, 20V; Switch Operation C&k Components 40M5432
ROCKER SWITCH, SPDT, 0.4VA, 20V; Switch Operation:(On)-Off-( On); Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:7000 Series; Contact Current AC Max:- RoHS Compliant: Yes

ROCKER SWITCH, SPDT, 0.4VA, 20V; Switch Operation:(On)-Off-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:7000 Series; Contact Current AC Max:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches
Product Number CKN11509-ND 40M5432
Product Name Rocker Switches Rocker Switch, Spdt, 0.4Va, 20V; Switch Operation C&k Components
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals
Standards / Compliances UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Single-throw On/Off Rocker Switch - 82710020 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 185 F (85 C)
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1115 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Solder, CT Connector
View Details
3 suppliers