Rocker Switch SPDT 5A (AC/DC) 120V Panel Mount, Snap-In
SWITCH ROCKER SPDT 5A 120V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 7105J37Z3QE31-ND | 7105J37Z3QE31 |
| Product Name | Rocker Switches | Switches - Rocker Switches |
| Switch Function | Momentary | Momentary |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT |
| Terminal Type | Quick Connect / Blade | Quick Connect - 0.062\" (1.5mm) |
| Standards / Compliances | RoHS; UL Listed | UL Listed |