SWITCH ROCKER SPDT 0.4VA 20V
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | 7105J25ZBE2 | 36AH6476 |
| Product Name | Switches - Rocker Switches | Rocker C&k Components |
| Rocker Actuator | Paddle; Paddle | Rocker |
| Switch Function | Momentary | |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF); Mom-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |
| Terminal Type | Solder Terminals; Solder Lug |