C&K Components Rocker Switches 7105J1AME2

Description
Rocker Switch SPDT 5A (AC/DC) 120V Through Hole, Right Angle
Request a Quote Datasheet
Description
Rocker Switch SPDT 5A (AC/DC) 120V Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 7105J1AME2-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
7105J1AME2-ND
Rocker Switches 7105J1AME2-ND
Rocker Switch SPDT 5A (AC/DC) 120V Through Hole, Right Angle

Rocker Switch SPDT 5A (AC/DC) 120V Through Hole, Right Angle

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
7105J1AME2
Switches - Rocker Switches 7105J1AME2
SWITCH ROCKER SPDT 5A 120V

SWITCH ROCKER SPDT 5A 120V

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches
Product Number 7105J1AME2-ND 7105J1AME2
Product Name Rocker Switches Switches - Rocker Switches
Switch Function Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Straight PC Pins PC Pin
Standards / Compliances UL Listed UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

20 Amp 3 Way Self-Grounding Decorative Switch, Commercial Grade - 1015S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Rocker Switches - 9143588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick Connect / Blade; Straight PC Pins; Blade
View Details