C&K Components Rocker Switches 7105J16ZQE32

Description
Rocker Switch SPDT 5A (AC/DC) 120V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPDT 5A (AC/DC) 120V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - CKN12127-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
CKN12127-ND
Rocker Switches CKN12127-ND
Rocker Switch SPDT 5A (AC/DC) 120V Panel Mount, Snap-In

Rocker Switch SPDT 5A (AC/DC) 120V Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
7105J16ZQE32
Switches - Rocker Switches 7105J16ZQE32
SWITCH ROCKER SPDT 5A 120V

SWITCH ROCKER SPDT 5A 120V

Supplier's Site
Rocker C&k Components - 36AH6392 - Newark, An Avnet Company
Chicago, IL, United States
Rocker C&k Components
36AH6392
Rocker C&k Components 36AH6392
ROCKER

ROCKER

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number CKN12127-ND 7105J16ZQE32 36AH6392
Product Name Rocker Switches Switches - Rocker Switches Rocker C&k Components
Switch Function Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Solder Terminals Solder Terminals; Solder Lug
Standards / Compliances UL Listed UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Self-Grounding Decorative Switch, Residential Grade - 1005S - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details
Rocker Switches - 7932493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Single Pole, Single Throw
Terminal Type Quick connect
View Details