Rocker Switch SPDT 5A (AC/DC) 120V Panel Mount, Snap-In
SWITCH ROCKER SPDT 5A 120V
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 108-7105J11Z3QE22-ND | 36AH6384 | 7105J11Z3QE22 |
| Product Name | Rocker Switches | Rocker C&k Components | Switches - Rocker Switches |
| Switch Function | Momentary | Momentary | |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |
| Terminal Type | Quick Connect / Blade | Quick Connect - 0.062\" (1.5mm) | |
| Standards / Compliances | UL Listed | UL Listed |