SWITCH TOGGLE SPDT 5A 28V
| DigiKey | |
|---|---|
| Product Category | Toggle Switches |
| Product Number | 108-7103K12AQE-ND |
| Product Name | Toggle Switches |
| Switch Type | Toggle |
| Toggle Actuator | Locking Lever |
| Switch Function | Maintained |
| Maintained Contact Switch Function | Three Position (Center OFF) |
| Pole & Throw Specifications | Single Pole, Double Throw |