Win Source Part Number: 1338512-7103J61ZBE22
Category: Switches - Rocker Switches
Series: 7000
Termination Style: Solder Lug
Features: Epoxy Sealed Terminals
Package: Tray
Voltage Rating - AC: 20 V
Voltage Rating - DC: 20 V
Standard Package: 1
Panel Cutout Dimensions: Rectangular - 15.24mm x 12.70mm
Circuit: SPDT
Switch Function: On-Off-On
Actuator Type: Paddle
Electrical Life: 40,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Temperature Range - Operating: -30°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.4VA (AC/DC)
REACH Status: REACH Affected
HTSUS: 8536.50.9065
Mfr: C&K
Base Product Number: 7103J
Rocker Switch SPDT 0.4VA (AC/DC) 20V Panel Mount, Snap-In
SWITCH ROCKER SPDT 0.4VA 20V
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 1338512-7103J61ZBE22 | CKN9688-ND | 36AH5524 | 7103J61ZBE22 |
| Product Name | Switches - Rocker Switches | Rocker Switches | Rocker C&k Components | Switches - Rocker Switches |
| Switch Type | Toggle | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |
| Rocker Actuator | Paddle | Rocker | Paddle; Paddle | |
| Switch Function | Maintained | |||
| Maintained Contact Switch Function | Three Position (Center OFF) | ON/OFF |