C&K Components Toggle Switches 7101SYZQE

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1023-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1023-ND
Toggle Switches CKN1023-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Toggle Switches - 7874820 - RS Components, Ltd.
Corby, Northants, United Kingdom
Toggle Switches
7874820
Toggle Switches 7874820
C & K 7101SYZQE Toggle Switch

C & K 7101SYZQE Toggle Switch

Supplier's Site
Switches - Toggle Switches - 7101SYZQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
7101SYZQE
Switches - Toggle Switches 7101SYZQE
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
7101SYZQE
Toggle Switches 7101SYZQE
Toggle Switches ON-ON SPDT SLDR MNT

Toggle Switches ON-ON SPDT SLDR MNT

Buy Now Datasheet
Switch, Spdt, 5A, 120Vac; Switch Operation C&k Components - 99K0352 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spdt, 5A, 120Vac; Switch Operation C&k Components
99K0352
Switch, Spdt, 5A, 120Vac; Switch Operation C&k Components 99K0352
SWITCH, SPDT, 5A, 120VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes

SWITCH, SPDT, 5A, 120VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:5A; Switch Mounting:Panel Mount; Contact Voltage AC Nom:120V RoHS Compliant: Yes

Supplier's Site Datasheet
Toggle Switch, Spdt, 5A, 120Vac, Panel; Switch Operation C&k Components - 36AH5182 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 5A, 120Vac, Panel; Switch Operation C&k Components
36AH5182
Toggle Switch, Spdt, 5A, 120Vac, Panel; Switch Operation C&k Components 36AH5182
TOGGLE SWITCH, SPDT, 5A, 120VAC, PANEL; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage DC Nom:28VRoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 5A, 120VAC, PANEL; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage DC Nom:28VRoHS Compliant: Yes

Supplier's Site
Switch, Toggle, Panel Mount, Round, SPDT, On-None-On, 2A @ 250VAC - 70128510 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Toggle, Panel Mount, Round, SPDT, On-None-On, 2A @ 250VAC
70128510
Switch, Toggle, Panel Mount, Round, SPDT, On-None-On, 2A @ 250VAC 70128510
C & K 7000 Series, Miniature Toggle Switches, SPDT, Panel Mount, 1000 VRMS Dielectric Strength C&K 7000 Series Panel-Mounted Toggle Switch. SPDT (On-None-On) switch function rated for 5 amps at 120 volts AC or 28 volts DC. Expoxy sealed terminals prevent contamination during soldering. Includes hareware (2 nuts, locking ring and lockwasher).

C & K 7000 Series, Miniature Toggle Switches, SPDT, Panel Mount, 1000 VRMS Dielectric Strength
C&K 7000 Series Panel-Mounted Toggle Switch. SPDT (On-None-On) switch function rated for 5 amps at 120 volts AC or 28 volts DC. Expoxy sealed terminals prevent contamination during soldering. Includes hareware (2 nuts, locking ring and lockwasher).

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1023-ND 7874820 7101SYZQE 7101SYZQE 99K0352 36AH5182 70128510
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switches Switch, Spdt, 5A, 120Vac; Switch Operation C&k Components Toggle Switch, Spdt, 5A, 120Vac, Panel; Switch Operation C&k Components Switch, Toggle, Panel Mount, Round, SPDT, On-None-On, 2A @ 250VAC
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT Single Pole, Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Guards - TG - OTTO Controls
OTTO Controls
Specs
Switch Type Toggle
View Details
Light Switches - 2426678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Momentary Contact Switch Function Control
Terminal Type N Terminal
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details