C&K Components Toggle Switches 7101SYZBE

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1021-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1021-ND
Toggle Switches CKN1021-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Switches - Toggle Switches - 7101SYZBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
7101SYZBE
Switches - Toggle Switches 7101SYZBE
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site
Toggle Switch, Spdt, 20V; Switch Operation C&k Components - 99K0351 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 20V; Switch Operation C&k Components
99K0351
Toggle Switch, Spdt, 20V; Switch Operation C&k Components 99K0351
TOGGLE SWITCH, SPDT, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 20V; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:-; Switch Mounting:Panel Mount; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Toggle Switch, Spdt, 0.4Va, 20V, Panel; Switch Operation C&k Components - 36AH5175 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 0.4Va, 20V, Panel; Switch Operation C&k Components
36AH5175
Toggle Switch, Spdt, 0.4Va, 20V, Panel; Switch Operation C&k Components 36AH5175
TOGGLE SWITCH, SPDT, 0.4VA, 20V, PANEL; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Panel Mount; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 0.4VA, 20V, PANEL; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Panel Mount; Contact Current Max:-; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
7101SYZBE
Toggle Switches 7101SYZBE
Toggle Switches ON-ON SPDT SOLDER

Toggle Switches ON-ON SPDT SOLDER

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1021-ND 7101SYZBE 99K0351 36AH5175 7101SYZBE
Product Name Toggle Switches Switches - Toggle Switches Toggle Switch, Spdt, 20V; Switch Operation C&k Components Toggle Switch, Spdt, 0.4Va, 20V, Panel; Switch Operation C&k Components Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Combination Two Single Pole Toggle Switches - 71111 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details
Toggle Switches - 1825139-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
5 suppliers
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
MAN STARTING SW,TOGGLE LEVER,DC,NEMA 1 - 609DT-BOZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details