The 7101SYWBE is a single-pole, on-none-on miniature toggle switch from the 7000 Series, designed for applications in telecommunications, instrumentation, and medical equipment. It features a Y bushing at 0.350 inches high with a keyway, a wire wrap termination (W), and a bright chrome actuator finish. The switch has a contact rating of 0.4 VA max at 20 V AC or DC using B contact material, with an electrical life of 40,000 cycles. It operates from -30°C to 85°C, has a dielectric strength of 1000 Vrms min, and meets MIL-STD-202F method 208D for solderability. The case is made of glass-filled nylon 6/6, flame retardant and heat stabilized. All models in this series are epoxy terminal-seal compatible with bottom wash cleaning and RoHS compliant when ordered with specified contact materials.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 40M5133 |
| Product Name | Toggle C&k Components |