C&K Components Toggle Switches 7101SYCBE

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1003-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1003-ND
Toggle Switches CKN1003-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
7101SYCBE
Toggle Switches 7101SYCBE
Toggle Switches ON-ON SPDT PC

Toggle Switches ON-ON SPDT PC

Buy Now Datasheet
Switches - Toggle Switches - 7101SYCBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
7101SYCBE
Switches - Toggle Switches 7101SYCBE
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site
Toggle Switch, 7000 Series, Spdt, On-None-On, Panel, 5 A, 20 V Rohs Compliant C&k Components - 79X5960 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, 7000 Series, Spdt, On-None-On, Panel, 5 A, 20 V Rohs Compliant C&k Components
79X5960
Toggle Switch, 7000 Series, Spdt, On-None-On, Panel, 5 A, 20 V Rohs Compliant C&k Components 79X5960
Toggle Switch, 7000 Series, SPDT, On-None-On, Panel, 5 A, 20 V RoHS Compliant: Yes

Toggle Switch, 7000 Series, SPDT, On-None-On, Panel, 5 A, 20 V RoHS Compliant: Yes

Supplier's Site Datasheet
Toggle Switch, Spdt, 5A, 20V, Panel; Switch Operation C&k Components - 36AH5143 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 5A, 20V, Panel; Switch Operation C&k Components
36AH5143
Toggle Switch, Spdt, 5A, 20V, Panel; Switch Operation C&k Components 36AH5143
TOGGLE SWITCH, SPDT, 5A, 20V, PANEL; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:20V RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 5A, 20V, PANEL; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage AC Nom:20V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1003-ND 7101SYCBE 7101SYCBE 79X5960 36AH5143
Product Name Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switch, 7000 Series, Spdt, On-None-On, Panel, 5 A, 20 V Rohs Compliant C&k Components Toggle Switch, Spdt, 5A, 20V, Panel; Switch Operation C&k Components
Switch Type Toggle Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Standard Round with Cap
Switch Function Momentary
View Details
2 suppliers
15 Amp 4 Way Self-Grounding Toggle Switch, Residential Grade - 1003S - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Toggle Guards - TG - OTTO Controls
OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details