The 7101SY9AV2QE is a single-pole, on-none-on miniature toggle switch from the 7000 Series, designed for telecommunications, instrumentation, and medical equipment applications. It features a right-angle, vertical PC thru-hole termination (AV2), a .350-inch high keyway actuator (Y9), and Q contact material rated for 5 A at 120 V AC or 28 V DC, and 2 A at 250 V AC. The switch has an epoxy-sealed terminal compatible with bottom-wash cleaning, operates from -30°C to 85°C, and meets a dielectric strength of 1000 Vrms min. at sea level. It supports 40,000 make-and-break cycles at full load, with contact resistance below 10 mΩ typical. The case is glass-filled nylon 6/6, flame retardant (UL 94V-0), and the actuator is chrome-plated brass. This variant is RoHS compliant.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 40M5149 |
| Product Name | Toggle C&k Components |