C&K Components Toggle Switches 7101SHZQE

Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet
Description
Toggle Switch SPDT Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1453-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1453-ND
Toggle Switches CKN1453-ND
Toggle Switch SPDT Panel Mount

Toggle Switch SPDT Panel Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
7101SHZQE
Toggle Switches 7101SHZQE
Toggle Switches ON-NONE-ON SPDT SLDR

Toggle Switches ON-NONE-ON SPDT SLDR

Buy Now Datasheet
Toggle Switch, Spdt, 5A, 250Vac, Panel; Switch Operation C&k Components - 36AH5027 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 5A, 250Vac, Panel; Switch Operation C&k Components
36AH5027
Toggle Switch, Spdt, 5A, 250Vac, Panel; Switch Operation C&k Components 36AH5027
TOGGLE SWITCH, SPDT, 5A, 250VAC, PANEL; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage DC Nom:28VRoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 5A, 250VAC, PANEL; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Switch Mounting:Panel Mount; Contact Current Max:5A; Contact Voltage DC Nom:28VRoHS Compliant: Yes

Supplier's Site
Switches - Toggle Switches - 7101SHZQE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
7101SHZQE
Switches - Toggle Switches 7101SHZQE
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1453-ND 7101SHZQE 36AH5027 7101SHZQE
Product Name Toggle Switches Toggle Switches Toggle Switch, Spdt, 5A, 250Vac, Panel; Switch Operation C&k Components Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

T9 MIL-Qualified and Commercial Toggle Switches - T9 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Features Dustproof; Weather resistant or waterproof
View Details
Toggle Switches - 2099356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
Toggle Switch - 213069187 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Combination 15A Tamper Resistant Duplex Outlet & Pilot Light - 71500 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
View Details