C&K Components Toggle Switches 7101SD9V3QE

Description
Toggle Switch SPDT Through Hole
Request a Quote Datasheet
Description
Toggle Switch SPDT Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - CKN1449-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
CKN1449-ND
Toggle Switches CKN1449-ND
Toggle Switch SPDT Through Hole

Toggle Switch SPDT Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
7101SD9V3QE
Toggle Switches 7101SD9V3QE
Toggle Switches Switch Toggle Spdt Brkt Vert

Toggle Switches Switch Toggle Spdt Brkt Vert

Buy Now Datasheet
Toggle Switch, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components - 82AC4168 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components
82AC4168
Toggle Switch, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components 82AC4168
TOGGLE SWITCH, SPDT, 5A, 120VAC, THT; Switch Operation:On-None-On ; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:5A; Switch Mounting:Through Hole; Contact Voltage AC RoHS Compliant: Yes

TOGGLE SWITCH, SPDT, 5A, 120VAC, THT; Switch Operation:On-None-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:7000 Series; Contact Current Max:5A; Switch Mounting:Through Hole; Contact Voltage AC RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches 7101SD9V3QE
SWITCH TOGGLE SPDT 5A 120V

SWITCH TOGGLE SPDT 5A 120V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number CKN1449-ND 7101SD9V3QE 82AC4168 7101SD9V3QE
Product Name Toggle Switches Toggle Switches Toggle Switch, Spdt, 5A, 120Vac, Tht; Switch Operation C&k Components Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle
Toggle Actuator Standard Toggle Handle Standard Round
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Guards - TG - OTTO Controls
OTTO Controls
Specs
Switch Type Toggle
View Details
Toggle Switches - 2099351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On-On
View Details
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Combination Single Pole Toggle Switch & 20A Tamper Resistant Duplex Outlet - 71212 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details